Vishay Intertechnology, Inc. RES 350 OHM 1/2W 1% AXIAL CMF55350R00FEEB

Description
RES 350ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1/2W 1% AXIAL - CMF55350R00FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/2W 1% AXIAL
CMF55350R00FEEB
RES 350 OHM 1/2W 1% AXIAL CMF55350R00FEEB
RES 350ohm 1/2W 1% AXIAL

RES 350ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55350R00FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55350R00FEEB-ND
Through Hole Resistors CMF55350R00FEEB-ND
350 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55350R00FEEB CMF55350R00FEEB-ND
Product Name RES 350 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details