Vishay Intertechnology, Inc. Through Hole Resistors CMF55350R00CHEK

Description
350 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
350 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55350R00CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55350R00CHEK-ND
Through Hole Resistors CMF55350R00CHEK-ND
350 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 350 OHM 1/2W 0.25% AXIAL - CMF55350R00CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/2W 0.25% AXIAL
CMF55350R00CHEK
RES 350 OHM 1/2W 0.25% AXIAL CMF55350R00CHEK
RES 350ohm 1/2W 0.25% AXIAL

RES 350ohm 1/2W 0.25% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF55350R00CHEK-ND CMF55350R00CHEK
Product Name Through Hole Resistors RES 350 OHM 1/2W 0.25% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details