Vishay Intertechnology, Inc. RES 350 OHM 1/2W 0.1% AXIAL CMF55350R00BERE

Description
RES 350ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1/2W 0.1% AXIAL - CMF55350R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/2W 0.1% AXIAL
CMF55350R00BERE
RES 350 OHM 1/2W 0.1% AXIAL CMF55350R00BERE
RES 350ohm 1/2W 0.1% AXIAL

RES 350ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55350R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55350R00BERE-ND
Through Hole Resistors CMF55350R00BERE-ND
350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 350 .1% T-9 R36 Vishay - 68P6775 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 350 .1% T-9 R36 Vishay
68P6775
Cmf-55 350 .1% T-9 R36 Vishay 68P6775
CMF-55 350 .1% T-9 R36

CMF-55 350 .1% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55350R00BERE CMF55350R00BERE-ND 68P6775
Product Name RES 350 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 350 .1% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details