Vishay Intertechnology, Inc. RES 350 OHM 1/2W 0.1% AXIAL CMF55350R00BEEA

Description
RES 350ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1/2W 0.1% AXIAL - CMF55350R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/2W 0.1% AXIAL
CMF55350R00BEEA
RES 350 OHM 1/2W 0.1% AXIAL CMF55350R00BEEA
RES 350ohm 1/2W 0.1% AXIAL

RES 350ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55350R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55350R00BEEA-ND
Through Hole Resistors CMF55350R00BEEA-ND
350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 350 .1% T-9 Ea E3 Vishay - 68P6772 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 350 .1% T-9 Ea E3 Vishay
68P6772
Cmf-55 350 .1% T-9 Ea E3 Vishay 68P6772
CMF-55 350 .1% T-9 EA e3

CMF-55 350 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55350R00BEEA CMF55350R00BEEA-ND 68P6772
Product Name RES 350 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 350 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details