Vishay Intertechnology, Inc. Through Hole Resistors CMF55350R00BEBF

Description
350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55350R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55350R00BEBF-ND
Through Hole Resistors CMF55350R00BEBF-ND
350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 350 OHM 1/2W 0.1% AXIAL - CMF55350R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/2W 0.1% AXIAL
CMF55350R00BEBF
RES 350 OHM 1/2W 0.1% AXIAL CMF55350R00BEBF
RES 350ohm 1/2W 0.1% AXIAL

RES 350ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 350 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C3756 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 350 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C3756
Cmf55, 350 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C3756
CMF55, 350 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 350 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55350R00BEBF-ND CMF55350R00BEBF 41C3756
Product Name Through Hole Resistors RES 350 OHM 1/2W 0.1% AXIAL Cmf55, 350 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers