Vishay Intertechnology, Inc. RES 34.8 OHM 1/2W 1% AXIAL CMF5534R800FHEB

Description
RES 34.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/2W 1% AXIAL - CMF5534R800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/2W 1% AXIAL
CMF5534R800FHEB
RES 34.8 OHM 1/2W 1% AXIAL CMF5534R800FHEB
RES 34.8ohm 1/2W 1% AXIAL

RES 34.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF34.8HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF34.8HFCT-ND
Through Hole Resistors CMF34.8HFCT-ND
34.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF34.8HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF34.8HFTR-ND
Through Hole Resistors CMF34.8HFTR-ND
34.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 34.8 1% T-2 Eb E3 Vishay - 68P6652 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 34.8 1% T-2 Eb E3 Vishay
68P6652
Cmf-55 34.8 1% T-2 Eb E3 Vishay 68P6652
CMF-55 34.8 1% T-2 EB e3

CMF-55 34.8 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534R800FHEB CMF34.8HFCT-ND 68P6652
Product Name RES 34.8 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 34.8 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details