Vishay Intertechnology, Inc. Through Hole Resistors CMF5534R800DHEB

Description
34.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5534R800DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534R800DHEB-ND
Through Hole Resistors CMF5534R800DHEB-ND
34.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34.8 OHM 1/2W .5% AXIAL - CMF5534R800DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/2W .5% AXIAL
CMF5534R800DHEB
RES 34.8 OHM 1/2W .5% AXIAL CMF5534R800DHEB
RES 34.8ohm 1/2W .5% AXIAL

RES 34.8ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 34.8 .5% T-2 Eb E3 Vishay - 68P6649 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 34.8 .5% T-2 Eb E3 Vishay
68P6649
Cmf-55 34.8 .5% T-2 Eb E3 Vishay 68P6649
CMF-55 34.8 .5% T-2 EB e3

CMF-55 34.8 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534R800DHEB-ND CMF5534R800DHEB 68P6649
Product Name Through Hole Resistors RES 34.8 OHM 1/2W .5% AXIAL Cmf-55 34.8 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details