34.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 34.8ohm 1/2W .5% AXIAL
Resistor,Metal Film,34.8Ohms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5534R800DHBF-ND | CMF5534R800DHBF | 41C3672 |
| Product Name | Through Hole Resistors | RES 34.8 OHM 1/2W .5% AXIAL | Resistor,metal Film,34.8Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 34.8 ohms | 34.8 ohms |