Vishay Intertechnology, Inc. Through Hole Resistors CMF5534R400BHBF

Description
34.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5534R400BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534R400BHBF-ND
Through Hole Resistors CMF5534R400BHBF-ND
34.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34.4 OHM 1/2W .1% AXIAL - CMF5534R400BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4 OHM 1/2W .1% AXIAL
CMF5534R400BHBF
RES 34.4 OHM 1/2W .1% AXIAL CMF5534R400BHBF
RES 34.4ohm 1/2W .1% AXIAL

RES 34.4ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,34.4Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 96B0711 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34.4Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
96B0711
Resistor,metal Film,34.4Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 96B0711
Resistor,Metal Film,34.4Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,34.4Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534R400BHBF-ND CMF5534R400BHBF 96B0711
Product Name Through Hole Resistors RES 34.4 OHM 1/2W .1% AXIAL Resistor,metal Film,34.4Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34.4 ohms 34.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers