Vishay Intertechnology, Inc. Through Hole Resistors CMF5534R000DEBF

Description
34 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5534R000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534R000DEBF-ND
Through Hole Resistors CMF5534R000DEBF-ND
34 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34 OHM 1/2W .5% AXIAL - CMF5534R000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/2W .5% AXIAL
CMF5534R000DEBF
RES 34 OHM 1/2W .5% AXIAL CMF5534R000DEBF
RES 34ohm 1/2W .5% AXIAL

RES 34ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 34 .5% T-9 B14 Vishay - 68P6642 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 34 .5% T-9 B14 Vishay
68P6642
Cmf-55 34 .5% T-9 B14 Vishay 68P6642
CMF-55 34 .5% T-9 B14

CMF-55 34 .5% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534R000DEBF-ND CMF5534R000DEBF 68P6642
Product Name Through Hole Resistors RES 34 OHM 1/2W .5% AXIAL Cmf-55 34 .5% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details