Vishay Intertechnology, Inc. RES 34 OHM 1/2W .1% AXIAL CMF5534R000BHEB

Description
RES 34ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1/2W .1% AXIAL - CMF5534R000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/2W .1% AXIAL
CMF5534R000BHEB
RES 34 OHM 1/2W .1% AXIAL CMF5534R000BHEB
RES 34ohm 1/2W .1% AXIAL

RES 34ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534R000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534R000BHEB-ND
Through Hole Resistors CMF5534R000BHEB-ND
34 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 34 .1% T-2 Eb E3 Vishay - 68P6640 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 34 .1% T-2 Eb E3 Vishay
68P6640
Cmf-55 34 .1% T-2 Eb E3 Vishay 68P6640
CMF-55 34 .1% T-2 EB e3

CMF-55 34 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534R000BHEB CMF5534R000BHEB-ND 68P6640
Product Name RES 34 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 34 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details