Vishay Intertechnology, Inc. RES 34 OHM 1/2W .1% AXIAL CMF5534R000BHEA

Description
RES 34ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1/2W .1% AXIAL - CMF5534R000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/2W .1% AXIAL
CMF5534R000BHEA
RES 34 OHM 1/2W .1% AXIAL CMF5534R000BHEA
RES 34ohm 1/2W .1% AXIAL

RES 34ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534R000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534R000BHEA-ND
Through Hole Resistors CMF5534R000BHEA-ND
34 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 34 .1% T-2 Ea E3 Vishay - 68P6639 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 34 .1% T-2 Ea E3 Vishay
68P6639
Cmf-55 34 .1% T-2 Ea E3 Vishay 68P6639
CMF-55 34 .1% T-2 EA e3

CMF-55 34 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534R000BHEA CMF5534R000BHEA-ND 68P6639
Product Name RES 34 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 34 .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers