Vishay Intertechnology, Inc. Metal Film Resistors - CMF5534R000BERE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5534R000BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5534R000BERE70
Metal Film Resistors - CMF5534R000BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5534R000BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534R000BERE70-ND
Through Hole Resistors CMF5534R000BERE70-ND
34 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,34Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3667 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3667
Resistor,metal Film,34Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3667
Resistor,Metal Film,34Ohms,250WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,34Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534R000BERE70 CMF5534R000BERE70-ND 41C3667
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,34Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details