Vishay Intertechnology, Inc. RES 34.8K OHM 1/2W 1% AXIAL CMF5534K800FHR670

Description
RES 34.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/2W 1% AXIAL - CMF5534K800FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/2W 1% AXIAL
CMF5534K800FHR670
RES 34.8K OHM 1/2W 1% AXIAL CMF5534K800FHR670
RES 34.8Kohm 1/2W 1% AXIAL

RES 34.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K800FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K800FHR670-ND
Through Hole Resistors CMF5534K800FHR670-ND
34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,348Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3660 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,348Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C3660
Res,metal Film,348Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C3660
RES,Metal Film,348KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,348KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K800FHR670 CMF5534K800FHR670-ND 41C3660
Product Name RES 34.8K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,348Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details