Vishay Intertechnology, Inc. RES 34.8K OHM 1/2W 1% AXIAL CMF5534K800FHEK70

Description
RES 34.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/2W 1% AXIAL - CMF5534K800FHEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/2W 1% AXIAL
CMF5534K800FHEK70
RES 34.8K OHM 1/2W 1% AXIAL CMF5534K800FHEK70
RES 34.8Kohm 1/2W 1% AXIAL

RES 34.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K800FHEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K800FHEK70-ND
Through Hole Resistors CMF5534K800FHEK70-ND
34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 34.8K 1% T-2 Ek E3 Vishay - 68P6634 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 34.8K 1% T-2 Ek E3 Vishay
68P6634
Cmf-55-70 34.8K 1% T-2 Ek E3 Vishay 68P6634
CMF-55-70 34.8K 1% T-2 EK e3

CMF-55-70 34.8K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K800FHEK70 CMF5534K800FHEK70-ND 68P6634
Product Name RES 34.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 34.8K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details