Vishay Intertechnology, Inc. Through Hole Resistors CMF5534K800FHEA70

Description
34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5534K800FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K800FHEA70-ND
Through Hole Resistors CMF5534K800FHEA70-ND
34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34.8K OHM 1/2W 1% AXIAL - CMF5534K800FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/2W 1% AXIAL
CMF5534K800FHEA70
RES 34.8K OHM 1/2W 1% AXIAL CMF5534K800FHEA70
RES 34.8Kohm 1/2W 1% AXIAL

RES 34.8Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 34.8K 1% T-2 Ea E3 Vishay - 68P6630 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 34.8K 1% T-2 Ea E3 Vishay
68P6630
Cmf-55-70 34.8K 1% T-2 Ea E3 Vishay 68P6630
CMF-55-70 34.8K 1% T-2 EA e3

CMF-55-70 34.8K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K800FHEA70-ND CMF5534K800FHEA70 68P6630
Product Name Through Hole Resistors RES 34.8K OHM 1/2W 1% AXIAL Cmf-55-70 34.8K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details