Vishay Intertechnology, Inc. RES 34.8K OHM 1/2W 1% AXIAL CMF5534K800FHBF70

Description
RES 34.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/2W 1% AXIAL - CMF5534K800FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/2W 1% AXIAL
CMF5534K800FHBF70
RES 34.8K OHM 1/2W 1% AXIAL CMF5534K800FHBF70
RES 34.8Kohm 1/2W 1% AXIAL

RES 34.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K800FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K800FHBF70-ND
Through Hole Resistors CMF5534K800FHBF70-ND
34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 34.8 Kohm, +/1 Percent, 50 Ppm Vishay - 41C3658 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 34.8 Kohm, +/1 Percent, 50 Ppm Vishay
41C3658
Cmf55, 34.8 Kohm, +/1 Percent, 50 Ppm Vishay 41C3658
CMF55, 34.8 kOhm, +/- 1 Percent, 50 ppm

CMF55, 34.8 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K800FHBF70 CMF5534K800FHBF70-ND 41C3658
Product Name RES 34.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 34.8 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details