Vishay Intertechnology, Inc. RES 34.8K OHM 1/2W .5% AXIAL CMF5534K800DHRE

Description
RES 34.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/2W .5% AXIAL - CMF5534K800DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/2W .5% AXIAL
CMF5534K800DHRE
RES 34.8K OHM 1/2W .5% AXIAL CMF5534K800DHRE
RES 34.8Kohm 1/2W .5% AXIAL

RES 34.8Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K800DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K800DHRE-ND
Through Hole Resistors CMF5534K800DHRE-ND
34.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,34.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3648
Resistor,metal Film,34.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3648
Resistor,Metal Film,34.8KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,34.8KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K800DHRE CMF5534K800DHRE-ND 41C3648
Product Name RES 34.8K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,34.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details