Vishay Intertechnology, Inc. Through Hole Resistors CMF5534K800DHR6

Description
34.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5534K800DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K800DHR6-ND
Through Hole Resistors CMF5534K800DHR6-ND
34.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34.8K OHM 1/2W .5% AXIAL - CMF5534K800DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/2W .5% AXIAL
CMF5534K800DHR6
RES 34.8K OHM 1/2W .5% AXIAL CMF5534K800DHR6
RES 34.8Kohm 1/2W .5% AXIAL

RES 34.8Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,34.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3649
Resistor,metal Film,34.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3649
Resistor,Metal Film,34.8KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,34.8KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K800DHR6-ND CMF5534K800DHR6 41C3649
Product Name Through Hole Resistors RES 34.8K OHM 1/2W .5% AXIAL Resistor,metal Film,34.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details