Vishay Intertechnology, Inc. Through Hole Resistors CMF5534K800DHEB

Description
34.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5534K800DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K800DHEB-ND
Through Hole Resistors CMF5534K800DHEB-ND
34.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34.8K OHM 1/2W .5% AXIAL - CMF5534K800DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/2W .5% AXIAL
CMF5534K800DHEB
RES 34.8K OHM 1/2W .5% AXIAL CMF5534K800DHEB
RES 34.8Kohm 1/2W .5% AXIAL

RES 34.8Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 34.8K .5% T-2 Eb E3 Vishay - 68P6628 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 34.8K .5% T-2 Eb E3 Vishay
68P6628
Cmf-55 34.8K .5% T-2 Eb E3 Vishay 68P6628
CMF-55 34.8K .5% T-2 EB e3

CMF-55 34.8K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K800DHEB-ND CMF5534K800DHEB 68P6628
Product Name Through Hole Resistors RES 34.8K OHM 1/2W .5% AXIAL Cmf-55 34.8K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details