Vishay Intertechnology, Inc. RES 34.8K OHM 1/2W .5% AXIAL CMF5534K800DHBF

Description
RES 34.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/2W .5% AXIAL - CMF5534K800DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/2W .5% AXIAL
CMF5534K800DHBF
RES 34.8K OHM 1/2W .5% AXIAL CMF5534K800DHBF
RES 34.8Kohm 1/2W .5% AXIAL

RES 34.8Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K800DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K800DHBF-ND
Through Hole Resistors CMF5534K800DHBF-ND
34.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5534K800DHBF CMF5534K800DHBF-ND
Product Name RES 34.8K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers