Vishay Intertechnology, Inc. RES 34.8K OHM 1/2W .1% AXIAL CMF5534K800BHEB

Description
RES 34.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/2W .1% AXIAL - CMF5534K800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/2W .1% AXIAL
CMF5534K800BHEB
RES 34.8K OHM 1/2W .1% AXIAL CMF5534K800BHEB
RES 34.8Kohm 1/2W .1% AXIAL

RES 34.8Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K800BHEB-ND
Through Hole Resistors CMF5534K800BHEB-ND
34.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 34.8K .1% T-2 Eb E3 Vishay - 68P6625 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 34.8K .1% T-2 Eb E3 Vishay
68P6625
Cmf-55 34.8K .1% T-2 Eb E3 Vishay 68P6625
CMF-55 34.8K .1% T-2 EB e3

CMF-55 34.8K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K800BHEB CMF5534K800BHEB-ND 68P6625
Product Name RES 34.8K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 34.8K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details