Vishay Intertechnology, Inc. Metal Film Resistors - CMF5534K800BERE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5534K800BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5534K800BERE70
Metal Film Resistors - CMF5534K800BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5534K800BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K800BERE70-ND
Through Hole Resistors CMF5534K800BERE70-ND
34.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 34.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3633 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 34.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3633
Cmf55, 34.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3633
CMF55, 34.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 34.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K800BERE70 CMF5534K800BERE70-ND 41C3633
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 34.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers