Vishay Intertechnology, Inc. Through Hole Resistors CMF5534K700BEBF

Description
34.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5534K700BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K700BEBF-ND
Through Hole Resistors CMF5534K700BEBF-ND
34.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34.7K OHM 1/2W 0.1% AXIAL - CMF5534K700BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.7K OHM 1/2W 0.1% AXIAL
CMF5534K700BEBF
RES 34.7K OHM 1/2W 0.1% AXIAL CMF5534K700BEBF
RES 34.7Kohm 1/2W 0.1% AXIAL

RES 34.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 34.7 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3627 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 34.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3627
Cmf55, 34.7 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3627
CMF55, 34.7 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 34.7 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K700BEBF-ND CMF5534K700BEBF 41C3627
Product Name Through Hole Resistors RES 34.7K OHM 1/2W 0.1% AXIAL Cmf55, 34.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers