Vishay Intertechnology, Inc. RES 34.4K OHM 1/2W .1% AXIAL CMF5534K400BHEK

Description
RES 34.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 34.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.4K OHM 1/2W .1% AXIAL - CMF5534K400BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4K OHM 1/2W .1% AXIAL
CMF5534K400BHEK
RES 34.4K OHM 1/2W .1% AXIAL CMF5534K400BHEK
RES 34.4Kohm 1/2W .1% AXIAL

RES 34.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K400BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K400BHEK-ND
Through Hole Resistors CMF5534K400BHEK-ND
34.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 34.4K .1% T-2 Ek E3 Vishay - 68P6617 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 34.4K .1% T-2 Ek E3 Vishay
68P6617
Cmf-55 34.4K .1% T-2 Ek E3 Vishay 68P6617
CMF-55 34.4K .1% T-2 EK e3

CMF-55 34.4K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K400BHEK CMF5534K400BHEK-ND 68P6617
Product Name RES 34.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 34.4K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details