Vishay Intertechnology, Inc. RES 34.4K OHM 1/2W .1% AXIAL CMF5534K400BERE70

Description
RES 34.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 34.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.4K OHM 1/2W .1% AXIAL - CMF5534K400BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4K OHM 1/2W .1% AXIAL
CMF5534K400BERE70
RES 34.4K OHM 1/2W .1% AXIAL CMF5534K400BERE70
RES 34.4Kohm 1/2W .1% AXIAL

RES 34.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K400BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K400BERE70-ND
Through Hole Resistors CMF5534K400BERE70-ND
34.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5534K400BERE70 CMF5534K400BERE70-ND
Product Name RES 34.4K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details