Vishay Intertechnology, Inc. Through Hole Resistors CMF5534K400BEEB70

Description
34.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5534K400BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K400BEEB70-ND
Through Hole Resistors CMF5534K400BEEB70-ND
34.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34.4K OHM 1/2W .1% AXIAL - CMF5534K400BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4K OHM 1/2W .1% AXIAL
CMF5534K400BEEB70
RES 34.4K OHM 1/2W .1% AXIAL CMF5534K400BEEB70
RES 34.4Kohm 1/2W .1% AXIAL

RES 34.4Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 34.4K .1% T-9 Eb E3 Vishay - 68P6615 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 34.4K .1% T-9 Eb E3 Vishay
68P6615
Cmf-55-70 34.4K .1% T-9 Eb E3 Vishay 68P6615
CMF-55-70 34.4K .1% T-9 EB e3

CMF-55-70 34.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K400BEEB70-ND CMF5534K400BEEB70 68P6615
Product Name Through Hole Resistors RES 34.4K OHM 1/2W .1% AXIAL Cmf-55-70 34.4K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details