Vishay Intertechnology, Inc. RES 34.4K OHM 1/2W .1% AXIAL CMF5534K400BEEA70

Description
RES 34.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 34.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.4K OHM 1/2W .1% AXIAL - CMF5534K400BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4K OHM 1/2W .1% AXIAL
CMF5534K400BEEA70
RES 34.4K OHM 1/2W .1% AXIAL CMF5534K400BEEA70
RES 34.4Kohm 1/2W .1% AXIAL

RES 34.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K400BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K400BEEA70-ND
Through Hole Resistors CMF5534K400BEEA70-ND
34.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 34.4K .1% T-9 Ea E3 Vishay - 68P6614 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 34.4K .1% T-9 Ea E3 Vishay
68P6614
Cmf-55-70 34.4K .1% T-9 Ea E3 Vishay 68P6614
CMF-55-70 34.4K .1% T-9 EA e3

CMF-55-70 34.4K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K400BEEA70 CMF5534K400BEEA70-ND 68P6614
Product Name RES 34.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 34.4K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details