Vishay Intertechnology, Inc. RES 34K OHM 1/2W 1% AXIAL CMF5534K000FKEA

Description
RES 34Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/2W 1% AXIAL - CMF5534K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/2W 1% AXIAL
CMF5534K000FKEA
RES 34K OHM 1/2W 1% AXIAL CMF5534K000FKEA
RES 34Kohm 1/2W 1% AXIAL

RES 34Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K000FKEA-ND
Through Hole Resistors CMF5534K000FKEA-ND
34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5534K000FKEA CMF5534K000FKEA-ND
Product Name RES 34K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details