Vishay Intertechnology, Inc. Through Hole Resistors CMF5534K000FHRE

Description
34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5534K000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K000FHRE-ND
Through Hole Resistors CMF5534K000FHRE-ND
34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34K OHM 1/2W 1% AXIAL - CMF5534K000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/2W 1% AXIAL
CMF5534K000FHRE
RES 34K OHM 1/2W 1% AXIAL CMF5534K000FHRE
RES 34Kohm 1/2W 1% AXIAL

RES 34Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 34K 1% T-2 R36 Vishay - 68P6610 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 34K 1% T-2 R36 Vishay
68P6610
Cmf-55 34K 1% T-2 R36 Vishay 68P6610
CMF-55 34K 1% T-2 R36

CMF-55 34K 1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K000FHRE-ND CMF5534K000FHRE 68P6610
Product Name Through Hole Resistors RES 34K OHM 1/2W 1% AXIAL Cmf-55 34K 1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details