Vishay Intertechnology, Inc. RES 34K OHM 1/2W 1% AXIAL CMF5534K000FHR6

Description
RES 34Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/2W 1% AXIAL - CMF5534K000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/2W 1% AXIAL
CMF5534K000FHR6
RES 34K OHM 1/2W 1% AXIAL CMF5534K000FHR6
RES 34Kohm 1/2W 1% AXIAL

RES 34Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K000FHR6-ND
Through Hole Resistors CMF5534K000FHR6-ND
34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,340Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3610 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,340Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C3610
Res,metal Film,340Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C3610
RES,Metal Film,340KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,340KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K000FHR6 CMF5534K000FHR6-ND 41C3610
Product Name RES 34K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,340Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers