Vishay Intertechnology, Inc. RES 34.0K OHM 1% 50PPM 1/2W CMF5534K000FHEB

Description
RES 34.0Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 34.0Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1% 50PPM 1/2W - CMF5534K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1% 50PPM 1/2W
CMF5534K000FHEB
RES 34.0K OHM 1% 50PPM 1/2W CMF5534K000FHEB
RES 34.0Kohm 1% 50PPM 1/2W

RES 34.0Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF34.0KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF34.0KHFTR-ND
Through Hole Resistors CMF34.0KHFTR-ND
34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF34.0KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF34.0KHFCT-ND
Through Hole Resistors CMF34.0KHFCT-ND
34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5534K000FHEB CMF34.0KHFTR-ND
Product Name RES 34.0K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details