Vishay Intertechnology, Inc. RES 34K OHM 1/2W 1% AXIAL CMF5534K000FHEA

Description
RES 34Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/2W 1% AXIAL - CMF5534K000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/2W 1% AXIAL
CMF5534K000FHEA
RES 34K OHM 1/2W 1% AXIAL CMF5534K000FHEA
RES 34Kohm 1/2W 1% AXIAL

RES 34Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K000FHEA-ND
Through Hole Resistors CMF5534K000FHEA-ND
34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 34K 1% T-2 Ea E3 Vishay - 68P6607 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 34K 1% T-2 Ea E3 Vishay
68P6607
Cmf-55 34K 1% T-2 Ea E3 Vishay 68P6607
CMF-55 34K 1% T-2 EA e3

CMF-55 34K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K000FHEA CMF5534K000FHEA-ND 68P6607
Product Name RES 34K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 34K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers