Vishay Intertechnology, Inc. RES 34K OHM 1/2W .5% AXIAL CMF5534K000DEBF

Description
RES 34Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/2W .5% AXIAL - CMF5534K000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/2W .5% AXIAL
CMF5534K000DEBF
RES 34K OHM 1/2W .5% AXIAL CMF5534K000DEBF
RES 34Kohm 1/2W .5% AXIAL

RES 34Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K000DEBF-ND
Through Hole Resistors CMF5534K000DEBF-ND
34 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 34K .5% T-9 B14 Vishay - 68P6601 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 34K .5% T-9 B14 Vishay
68P6601
Cmf-55 34K .5% T-9 B14 Vishay 68P6601
CMF-55 34K .5% T-9 B14

CMF-55 34K .5% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K000DEBF CMF5534K000DEBF-ND 68P6601
Product Name RES 34K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 34K .5% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details