Vishay Intertechnology, Inc. RES 34K OHM 1/2W .25% AXIAL CMF5534K000CEEK

Description
RES 34Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/2W .25% AXIAL - CMF5534K000CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/2W .25% AXIAL
CMF5534K000CEEK
RES 34K OHM 1/2W .25% AXIAL CMF5534K000CEEK
RES 34Kohm 1/2W .25% AXIAL

RES 34Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K000CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K000CEEK-ND
Through Hole Resistors CMF5534K000CEEK-ND
34 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 34K .25% T-9 Ek E3 Vishay - 68P6600 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 34K .25% T-9 Ek E3 Vishay
68P6600
Cmf-55 34K .25% T-9 Ek E3 Vishay 68P6600
CMF-55 34K .25% T-9 EK e3

CMF-55 34K .25% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K000CEEK CMF5534K000CEEK-ND 68P6600
Product Name RES 34K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 34K .25% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details