Vishay Intertechnology, Inc. RES 34K OHM 1/2W .1% AXIAL CMF5534K000BEEB70

Description
RES 34Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/2W .1% AXIAL - CMF5534K000BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/2W .1% AXIAL
CMF5534K000BEEB70
RES 34K OHM 1/2W .1% AXIAL CMF5534K000BEEB70
RES 34Kohm 1/2W .1% AXIAL

RES 34Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5534K000BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K000BEEB70-ND
Through Hole Resistors CMF5534K000BEEB70-ND
34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 34K .1% T-9 Eb E3 Vishay - 68P6594 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 34K .1% T-9 Eb E3 Vishay
68P6594
Cmf-55-70 34K .1% T-9 Eb E3 Vishay 68P6594
CMF-55-70 34K .1% T-9 EB e3

CMF-55-70 34K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K000BEEB70 CMF5534K000BEEB70-ND 68P6594
Product Name RES 34K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 34K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details