Vishay Intertechnology, Inc. Through Hole Resistors CMF5534K000BEEA70

Description
34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5534K000BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K000BEEA70-ND
Through Hole Resistors CMF5534K000BEEA70-ND
34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34K OHM 1/2W .1% AXIAL - CMF5534K000BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/2W .1% AXIAL
CMF5534K000BEEA70
RES 34K OHM 1/2W .1% AXIAL CMF5534K000BEEA70
RES 34Kohm 1/2W .1% AXIAL

RES 34Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 34K .1% T-9 Ea E3 Vishay - 68P6592 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 34K .1% T-9 Ea E3 Vishay
68P6592
Cmf-55-70 34K .1% T-9 Ea E3 Vishay 68P6592
CMF-55-70 34K .1% T-9 EA e3

CMF-55-70 34K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K000BEEA70-ND CMF5534K000BEEA70 68P6592
Product Name Through Hole Resistors RES 34K OHM 1/2W .1% AXIAL Cmf-55-70 34K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details