Vishay Intertechnology, Inc. RES 348 OHM 1/2W 1% AXIAL CMF55348R00FKR670

Description
RES 348ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/2W 1% AXIAL - CMF55348R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/2W 1% AXIAL
CMF55348R00FKR670
RES 348 OHM 1/2W 1% AXIAL CMF55348R00FKR670
RES 348ohm 1/2W 1% AXIAL

RES 348ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55348R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55348R00FKR670-ND
Through Hole Resistors CMF55348R00FKR670-ND
348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 348 1% T-1 Re6 Vishay - 68P6718 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 348 1% T-1 Re6 Vishay
68P6718
Cmf-55-70 348 1% T-1 Re6 Vishay 68P6718
CMF-55-70 348 1% T-1 RE6

CMF-55-70 348 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55348R00FKR670 CMF55348R00FKR670-ND 68P6718
Product Name RES 348 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 348 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers