Vishay Intertechnology, Inc. RES 348 OHM 1/2W 1% AXIAL CMF55348R00FKR6

Description
RES 348ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/2W 1% AXIAL - CMF55348R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/2W 1% AXIAL
CMF55348R00FKR6
RES 348 OHM 1/2W 1% AXIAL CMF55348R00FKR6
RES 348ohm 1/2W 1% AXIAL

RES 348ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55348R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55348R00FKR6-ND
Through Hole Resistors CMF55348R00FKR6-ND
348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,348Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,348Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3714
Resistor,metal Film,348Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3714
Resistor,Metal Film,348Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,348Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55348R00FKR6 CMF55348R00FKR6-ND 41C3714
Product Name RES 348 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,348Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details