Vishay Intertechnology, Inc. Metal Film Resistors - CMF55348R00FKEK

Description
Metal Film Resistors - Through Hole 348ohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 348ohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55348R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55348R00FKEK
Metal Film Resistors - CMF55348R00FKEK
Metal Film Resistors - Through Hole 348ohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 348ohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55348R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55348R00FKEK-ND
Through Hole Resistors CMF55348R00FKEK-ND
348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,348Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 66K9582 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,348Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
66K9582
Resistor,metal Film,348Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 66K9582
Resistor,Metal Film,348Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,348Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55348R00FKEK CMF55348R00FKEK-ND 66K9582
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,348Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details