Vishay Intertechnology, Inc. Metal Film Resistors - CMF55348R00FHBF70

Description
Metal Film Resistors - Through Hole 1/4watt 348ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 348ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55348R00FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55348R00FHBF70
Metal Film Resistors - CMF55348R00FHBF70
Metal Film Resistors - Through Hole 1/4watt 348ohms 1%

Metal Film Resistors - Through Hole 1/4watt 348ohms 1%

Supplier's Site
Through Hole Resistors - CMF55348R00FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55348R00FHBF70-ND
Through Hole Resistors CMF55348R00FHBF70-ND
348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 348 1% T-2 B14 Vishay - 68P6710 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 348 1% T-2 B14 Vishay
68P6710
Cmf-55-70 348 1% T-2 B14 Vishay 68P6710
CMF-55-70 348 1% T-2 B14

CMF-55-70 348 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55348R00FHBF70 CMF55348R00FHBF70-ND 68P6710
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 348 1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details