Vishay Intertechnology, Inc. Through Hole Resistors CMF55348R00DHR6

Description
348 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
348 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55348R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55348R00DHR6-ND
Through Hole Resistors CMF55348R00DHR6-ND
348 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 348 OHM 1/2W .5% AXIAL - CMF55348R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/2W .5% AXIAL
CMF55348R00DHR6
RES 348 OHM 1/2W .5% AXIAL CMF55348R00DHR6
RES 348ohm 1/2W .5% AXIAL

RES 348ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 348 .5% T-2 Re6 Vishay - 68P6709 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 348 .5% T-2 Re6 Vishay
68P6709
Cmf-55 348 .5% T-2 Re6 Vishay 68P6709
CMF-55 348 .5% T-2 RE6

CMF-55 348 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55348R00DHR6-ND CMF55348R00DHR6 68P6709
Product Name Through Hole Resistors RES 348 OHM 1/2W .5% AXIAL Cmf-55 348 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers