348 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 348ohm 1/2W .1% AXIAL
CMF-55 348 .1% T-9 EK e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55348R00BEEK-ND | CMF55348R00BEEK | 68P6707 |
| Product Name | Through Hole Resistors | RES 348 OHM 1/2W .1% AXIAL | Cmf-55 348 .1% T-9 Ek E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 348 ohms | 348 ohms |