Vishay Intertechnology, Inc. Through Hole Resistors CMF55348K00FKR6

Description
348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55348K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55348K00FKR6-ND
Through Hole Resistors CMF55348K00FKR6-ND
348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 348K OHM 1/2W 1% AXIAL - CMF55348K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/2W 1% AXIAL
CMF55348K00FKR6
RES 348K OHM 1/2W 1% AXIAL CMF55348K00FKR6
RES 348Kohm 1/2W 1% AXIAL

RES 348Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.48Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3711 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.48Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3711
Resistor,metal Film,3.48Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3711
Resistor,Metal Film,3.48MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.48MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55348K00FKR6-ND CMF55348K00FKR6 41C3711
Product Name Through Hole Resistors RES 348K OHM 1/2W 1% AXIAL Resistor,metal Film,3.48Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details