Vishay Intertechnology, Inc. RES 348K OHM 1/2W 1% AXIAL CMF55348K00FKEK

Description
RES 348Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1/2W 1% AXIAL - CMF55348K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/2W 1% AXIAL
CMF55348K00FKEK
RES 348K OHM 1/2W 1% AXIAL CMF55348K00FKEK
RES 348Kohm 1/2W 1% AXIAL

RES 348Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55348K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55348K00FKEK-ND
Through Hole Resistors CMF55348K00FKEK-ND
348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 348K 1% T-1 Ek E3 Vishay - 48P6609 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 348K 1% T-1 Ek E3 Vishay
48P6609
Cmf-55 348K 1% T-1 Ek E3 Vishay 48P6609
CMF-55 348K 1% T-1 EK e3

CMF-55 348K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55348K00FKEK CMF55348K00FKEK-ND 48P6609
Product Name RES 348K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 348K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details