Vishay Intertechnology, Inc. RES 348K OHM 1/2W 1% AXIAL CMF55348K00FKBF70

Description
RES 348Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1/2W 1% AXIAL - CMF55348K00FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/2W 1% AXIAL
CMF55348K00FKBF70
RES 348K OHM 1/2W 1% AXIAL CMF55348K00FKBF70
RES 348Kohm 1/2W 1% AXIAL

RES 348Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55348K00FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55348K00FKBF70-ND
Through Hole Resistors CMF55348K00FKBF70-ND
348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 348K 1% T-1 B14 Vishay - 68P6702 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 348K 1% T-1 B14 Vishay
68P6702
Cmf-55-70 348K 1% T-1 B14 Vishay 68P6702
CMF-55-70 348K 1% T-1 B14

CMF-55-70 348K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55348K00FKBF70 CMF55348K00FKBF70-ND 68P6702
Product Name RES 348K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 348K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details