Vishay Intertechnology, Inc. Metal Film Resistors - CMF55348K00FHEK

Description
Metal Film Resistors - Through Hole 1/4watt 348Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 348Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55348K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55348K00FHEK
Metal Film Resistors - CMF55348K00FHEK
Metal Film Resistors - Through Hole 1/4watt 348Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 348Kohms 1%

Supplier's Site
Through Hole Resistors - CMF55348K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55348K00FHEK-ND
Through Hole Resistors CMF55348K00FHEK-ND
348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 348K 1% T-2 Ek E3 Vishay - 68P6700 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 348K 1% T-2 Ek E3 Vishay
68P6700
Cmf-55 348K 1% T-2 Ek E3 Vishay 68P6700
CMF-55 348K 1% T-2 EK e3

CMF-55 348K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55348K00FHEK CMF55348K00FHEK-ND 68P6700
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 348K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details