Vishay Intertechnology, Inc. Through Hole Resistors CMF55348K00DHRE

Description
348 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
348 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55348K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55348K00DHRE-ND
Through Hole Resistors CMF55348K00DHRE-ND
348 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55348K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55348K00DHRE
Metal Film Resistors - CMF55348K00DHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF55348K00DHRE-ND CMF55348K00DHRE
Product Name Through Hole Resistors Metal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details