Vishay Intertechnology, Inc. Through Hole Resistors CMF55348K00DHEB

Description
348 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
348 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55348K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55348K00DHEB-ND
Through Hole Resistors CMF55348K00DHEB-ND
348 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 348K OHM 1/2W .5% AXIAL - CMF55348K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/2W .5% AXIAL
CMF55348K00DHEB
RES 348K OHM 1/2W .5% AXIAL CMF55348K00DHEB
RES 348Kohm 1/2W .5% AXIAL

RES 348Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 348K .5% T-2 Eb E3 Vishay - 68P6695 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 348K .5% T-2 Eb E3 Vishay
68P6695
Cmf-55 348K .5% T-2 Eb E3 Vishay 68P6695
CMF-55 348K .5% T-2 EB e3

CMF-55 348K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55348K00DHEB-ND CMF55348K00DHEB 68P6695
Product Name Through Hole Resistors RES 348K OHM 1/2W .5% AXIAL Cmf-55 348K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details