Vishay Intertechnology, Inc. RES 345 OHM 1/2W 1% AXIAL CMF55345R00FKEK

Description
RES 345ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 345ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 345 OHM 1/2W 1% AXIAL - CMF55345R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 345 OHM 1/2W 1% AXIAL
CMF55345R00FKEK
RES 345 OHM 1/2W 1% AXIAL CMF55345R00FKEK
RES 345ohm 1/2W 1% AXIAL

RES 345ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55345R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55345R00FKEK-ND
Through Hole Resistors CMF55345R00FKEK-ND
345 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

345 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 345 1% T-1 Ek E3 Vishay - 48P6606 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 345 1% T-1 Ek E3 Vishay
48P6606
Cmf-55 345 1% T-1 Ek E3 Vishay 48P6606
CMF-55 345 1% T-1 EK e3

CMF-55 345 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55345R00FKEK CMF55345R00FKEK-ND 48P6606
Product Name RES 345 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 345 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 345 ohms 345 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details